AR RF/Microwave Instrumentation Remote Switchable Impedance Transformer it2001

Description
Model IT2000 Series consists of switchable transformers for high power ultrasonic and RF transducer applications, as well as other laboratory applications requiring broadband, high power, impedance matching system. These transformers are designed to provide DC isolation while passing RF power over the specified frequency range. The output impedances are based on a 50-ohm source and can be remotely selected via commands received from the Model 800A3. The IT2000 Series allows fast remote switching to accommodate broadband matching to various load impedances. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
Model IT2000 Series consists of switchable transformers for high power ultrasonic and RF transducer applications, as well as other laboratory applications requiring broadband, high power, impedance matching system. These transformers are designed to provide DC isolation while passing RF power over the specified frequency range. The output impedances are based on a 50-ohm source and can be remotely selected via commands received from the Model 800A3. The IT2000 Series allows fast remote switching to accommodate broadband matching to various load impedances. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Switchable Impedance Transformer - it2001 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Remote Switchable Impedance Transformer
it2001
Remote Switchable Impedance Transformer it2001
Model IT2000 Series consists of switchable transformers for high power ultrasonic and RF transducer applications, as well as other laboratory applications requiring broadband, high power, impedance matching system. These transformers are designed to provide DC isolation while passing RF power over the specified frequency range. The output impedances are based on a 50-ohm source and can be remotely selected via commands received from the Model 800A3. The IT2000 Series allows fast remote switching to accommodate broadband matching to various load impedances. EXPORT CONTROLLED DATA These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Model IT2000 Series consists of switchable transformers for high power ultrasonic and RF transducer applications, as well as other laboratory applications requiring broadband, high power, impedance matching system. These transformers are designed to provide DC isolation while passing RF power over the specified frequency range. The output impedances are based on a 50-ohm source and can be remotely selected via commands received from the Model 800A3. The IT2000 Series allows fast remote switching to accommodate broadband matching to various load impedances.

EXPORT CONTROLLED DATA
These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category Transformers
Product Number it2001
Product Name Remote Switchable Impedance Transformer
Other Transformer Types / Applications Switch Mode Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Power Transformer; Three Phase Transformers
View Details