AR RF/Microwave Instrumentation Dual Directional Coupler dc2035a

Description
AR RF/Microwave Instrumentation’s Model DC2035A is a high-power, ultra-broadband coupler with excellent performance characteristics over a range of more than 14 octaves. This Dual Directional Coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC2035A is uniquely suited for use with our “A” series amplifiers, other amplifiers operating within the frequency and power range, and our PM2003 Power Meter. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
AR RF/Microwave Instrumentation’s Model DC2035A is a high-power, ultra-broadband coupler with excellent performance characteristics over a range of more than 14 octaves. This Dual Directional Coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC2035A is uniquely suited for use with our “A” series amplifiers, other amplifiers operating within the frequency and power range, and our PM2003 Power Meter. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Directional Coupler - dc2035a - AR RF/Microwave Instrumentation
Souderton, PA, United States
Dual Directional Coupler
dc2035a
Dual Directional Coupler dc2035a
AR RF/Microwave Instrumentation’s Model DC2035A is a high-power, ultra-broadband coupler with excellent performance characteristics over a range of more than 14 octaves. This Dual Directional Coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC2035A is uniquely suited for use with our “A” series amplifiers, other amplifiers operating within the frequency and power range, and our PM2003 Power Meter. The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

AR RF/Microwave Instrumentation’s Model DC2035A is a high-power, ultra-broadband coupler with excellent performance characteristics over a range of more than 14 octaves. This Dual Directional Coupler is a convenient means of simultaneously monitoring forward and reverse power in high power systems using normal laboratory oscilloscopes, voltmeters, power meters, and spectrum analyzers. The Model DC2035A is uniquely suited for use with our “A” series amplifiers, other amplifiers operating within the frequency and power range, and our PM2003 Power Meter.

The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Couplers
Product Number dc2035a
Product Name Dual Directional Coupler
RF Coupler Type Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 1761-FPC10207-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details