AR RF/Microwave Instrumentation Self-contained, air-cooled, broadband, solid-state amplifier 800a3b

Description
The Model 800A3B is a self-contained, air-cooled, broadband, solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. The Model 800A3B, when used with an RF sweep generator, will provide a minimum of 800 W of swept power. The Model 800A3B is equipped with a digital control panel which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen and a single rotary knob to offer status reporting and control capability. The display provides operational presentation of forward power and reflected power, plus control status and reports of internal amplifier status. Special features include a gain control, RF output level protection, and a transformer with selectable taps for matching to different load impedances. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488, RS-232, RS-232 Fiber Optic, Ethernet and USB. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier. The 800A3B amplifier is intended for applications where the load impedance is not necessarily 50 ohms. The selectable output impedance provides the capability to drive loads that would otherwise cause a high SWR and limit the delivered power. The impedance matching transformer uses high-voltage/high-cu rrent vacuum relays so the user can “hot switch” between impedances without damage. The Model 800A3B is housed in a cabinet and designed to provide complete standalone performance for RF testing. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 800A3B is a self-contained, air-cooled, broadband, solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. The Model 800A3B, when used with an RF sweep generator, will provide a minimum of 800 W of swept power. The Model 800A3B is equipped with a digital control panel which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen and a single rotary knob to offer status reporting and control capability. The display provides operational presentation of forward power and reflected power, plus control status and reports of internal amplifier status. Special features include a gain control, RF output level protection, and a transformer with selectable taps for matching to different load impedances. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488, RS-232, RS-232 Fiber Optic, Ethernet and USB. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier. The 800A3B amplifier is intended for applications where the load impedance is not necessarily 50 ohms. The selectable output impedance provides the capability to drive loads that would otherwise cause a high SWR and limit the delivered power. The impedance matching transformer uses high-voltage/high-cu rrent vacuum relays so the user can “hot switch” between impedances without damage. The Model 800A3B is housed in a cabinet and designed to provide complete standalone performance for RF testing. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-contained, air-cooled, broadband, solid-state amplifier - 800a3b - AR RF/Microwave Instrumentation
Souderton, PA, United States
Self-contained, air-cooled, broadband, solid-state amplifier
800a3b
Self-contained, air-cooled, broadband, solid-state amplifier 800a3b
The Model 800A3B is a self-contained, air-cooled, broadband, solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. The Model 800A3B, when used with an RF sweep generator, will provide a minimum of 800 W of swept power. The Model 800A3B is equipped with a digital control panel which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen and a single rotary knob to offer status reporting and control capability. The display provides operational presentation of forward power and reflected power, plus control status and reports of internal amplifier status. Special features include a gain control, RF output level protection, and a transformer with selectable taps for matching to different load impedances. All amplifier control functions and status indications are available remotely in GPIB/IEEE-488, RS-232, RS-232 Fiber Optic, Ethernet and USB. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier. The 800A3B amplifier is intended for applications where the load impedance is not necessarily 50 ohms. The selectable output impedance provides the capability to drive loads that would otherwise cause a high SWR and limit the delivered power. The impedance matching transformer uses high-voltage/high-cu rrent vacuum relays so the user can “hot switch” between impedances without damage. The Model 800A3B is housed in a cabinet and designed to provide complete standalone performance for RF testing. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 800A3B is a self-contained, air-cooled, broadband, solid-state amplifier designed for applications where instantaneous bandwidth and high gain are required. The Model 800A3B, when used with an RF sweep generator, will provide a minimum of 800 W of swept power.

The Model 800A3B is equipped with a digital control panel which provides both local and remote control of the amplifier. The DCP uses a color LCD touch screen and a single rotary knob to offer status reporting and control capability. The display provides operational presentation of forward power and reflected power, plus control status and reports of internal amplifier status. Special features include a gain control, RF output level protection, and a transformer with selectable taps for matching to different load impedances.

All amplifier control functions and status indications are available remotely in GPIB/IEEE-488, RS-232, RS-232 Fiber Optic, Ethernet and USB. The buss interface connectors are located on the back panel and positive control of local or remote operation is assured by a keylock on the front panel of the amplifier.

The 800A3B amplifier is intended for applications where the load impedance is not necessarily 50 ohms. The selectable output impedance provides the capability to drive loads that would otherwise cause a high SWR and limit the delivered power. The impedance matching transformer uses high-voltage/high-current vacuum relays so the user can “hot switch” between impedances without damage.

The Model 800A3B is housed in a cabinet and designed to provide complete standalone performance for RF testing. The export classification for this equipment is EAR99. These commodities, technology or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 800a3b
Product Name Self-contained, air-cooled, broadband, solid-state amplifier
Frequency Range 0.0100 to 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω - ZHL-2G018G010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 18000 MHz
View Details