AR RF/Microwave Instrumentation Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier 7400tp4g8

Description
The Model 7400TP4G8 is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier system designed for pulse applications at low to moderate duty factors where instantaneous bandwidth and high gain are required. Reliable TWT subsystems provide a conservative 7400 W minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction. The rated power is developed by efficient power combining the outputs from two 4500 W (nominal) pulse TWTs that are factory matched in gain and phase, resulting in an excellent combination of wide instantaneous bandwidth with improved harmonic levels. Housed in a stylish contemporary cabinet, the amplifier provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications. See Model Configurations for alternative packaging and prime power selection. The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 7400TP4G8 is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier system designed for pulse applications at low to moderate duty factors where instantaneous bandwidth and high gain are required. Reliable TWT subsystems provide a conservative 7400 W minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction. The rated power is developed by efficient power combining the outputs from two 4500 W (nominal) pulse TWTs that are factory matched in gain and phase, resulting in an excellent combination of wide instantaneous bandwidth with improved harmonic levels. Housed in a stylish contemporary cabinet, the amplifier provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications. See Model Configurations for alternative packaging and prime power selection. The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier - 7400tp4g8 - AR RF/Microwave Instrumentation
Souderton, PA, United States
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier
7400tp4g8
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier 7400tp4g8
The Model 7400TP4G8 is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier system designed for pulse applications at low to moderate duty factors where instantaneous bandwidth and high gain are required. Reliable TWT subsystems provide a conservative 7400 W minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction. The rated power is developed by efficient power combining the outputs from two 4500 W (nominal) pulse TWTs that are factory matched in gain and phase, resulting in an excellent combination of wide instantaneous bandwidth with improved harmonic levels. Housed in a stylish contemporary cabinet, the amplifier provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications. See Model Configurations for alternative packaging and prime power selection. The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 7400TP4G8 is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier system designed for pulse applications at low to moderate duty factors where instantaneous bandwidth and high gain are required. Reliable TWT subsystems provide a conservative 7400 W minimum peak RF pulse power at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected average power output or forward and reflected peak power, plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess average or peak reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, TTL Gating, VSWR protection, gain control, RF output sample ports, auto sleep, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. The use of switching mode power supplies results in significant weight reduction. The rated power is developed by efficient power combining the outputs from two 4500 W (nominal) pulse TWTs that are factory matched in gain and phase, resulting in an excellent combination of wide instantaneous bandwidth with improved harmonic levels. Housed in a stylish contemporary cabinet, the amplifier provides readily available pulsed RF power for a variety of applications in Test and Measurement, (including EMC RF pulse susceptibility testing), Industrial and University Research and Development, and Service applications. AR also offers a broad range of amplifiers for CW (Continuous Wave) applications. See Model Configurations for alternative packaging and prime power selection.

The export classification for this equipment is 3A999.d. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 7400tp4g8
Product Name Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier
Frequency Range 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2735TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 20000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-12000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 12000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details