AR RF/Microwave Instrumentation Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier 1500t2g8a

Description
The Model 1500T2G8A is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier designed for applications where instantaneous bandwidth, high gain, and high power output are required. Reliable TWT subsystems provide a conservative 1500 W minimum at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected output plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, VSWR protection, gain control, RF output sample port, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. Use of a switching mode power supply results in significant weight reduction. The rated power is developed by efficient power combining the outputs from four 500 W (nominal) microwave amplifiers that are factory matched in gain and phase The Model 1500T2G8 provides readily available RF power for a variety of applications in Test and Measurement, (including EMC RF susceptibility testing), Industrial and University Research and Development, and Service applications. Refer to the Model Configuration chart for alternative configurations in the specification sheet. EXPORT CONTROLLED DATA The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet
Description
The Model 1500T2G8A is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier designed for applications where instantaneous bandwidth, high gain, and high power output are required. Reliable TWT subsystems provide a conservative 1500 W minimum at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected output plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, VSWR protection, gain control, RF output sample port, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. Use of a switching mode power supply results in significant weight reduction. The rated power is developed by efficient power combining the outputs from four 500 W (nominal) microwave amplifiers that are factory matched in gain and phase The Model 1500T2G8 provides readily available RF power for a variety of applications in Test and Measurement, (including EMC RF susceptibility testing), Industrial and University Research and Development, and Service applications. Refer to the Model Configuration chart for alternative configurations in the specification sheet. EXPORT CONTROLLED DATA The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier - 1500t2g8a - AR RF/Microwave Instrumentation
Souderton, PA, United States
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier
1500t2g8a
Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier 1500t2g8a
The Model 1500T2G8A is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier designed for applications where instantaneous bandwidth, high gain, and high power output are required. Reliable TWT subsystems provide a conservative 1500 W minimum at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier’s front panel digital display shows forward and reflected output plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, VSWR protection, gain control, RF output sample port, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. Use of a switching mode power supply results in significant weight reduction. The rated power is developed by efficient power combining the outputs from four 500 W (nominal) microwave amplifiers that are factory matched in gain and phase The Model 1500T2G8 provides readily available RF power for a variety of applications in Test and Measurement, (including EMC RF susceptibility testing), Industrial and University Research and Development, and Service applications. Refer to the Model Configuration chart for alternative configurations in the specification sheet. EXPORT CONTROLLED DATA The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

The Model 1500T2G8A is a self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier designed for applications where instantaneous bandwidth, high gain, and high power output are required. Reliable TWT subsystems provide a conservative 1500 W minimum at the amplifier output connector. Stated power specifications are at the fundamental frequency.

The amplifier’s front panel digital display shows forward and reflected output plus extensive system status information accessed through a series of menus via soft keys. Status indicators include power on, warm-up, standby, operate, faults, excess reflected power warning, and remote. Standard features include a built-in IEEE-488 (GPIB) interface, 0dBm input, VSWR protection, gain control, RF output sample port, plus monitoring of TWT helix current, cathode voltage, collector voltage, heater current, heater voltage, baseplate temperature, and cabinet temperature. The modular design of the power supply and RF components allows for easy access and repair. Use of a switching mode power supply results in significant weight reduction.

The rated power is developed by efficient power combining the outputs from four 500 W (nominal) microwave amplifiers that are factory matched in gain and phase

The Model 1500T2G8 provides readily available RF power for a variety of applications in Test and Measurement, (including EMC RF susceptibility testing), Industrial and University Research and Development, and Service applications.

Refer to the Model Configuration chart for alternative configurations in the specification sheet.

EXPORT CONTROLLED DATA
The export classification for this equipment is EAR99. These commodities, technology, or software are controlled for export in accordance with the U.S. Export Administration Regulations. Diversion contrary to U.S. law is prohibited.

Supplier's Site Datasheet

Technical Specifications

  AR RF/Microwave Instrumentation
Product Category RF Amplifiers
Product Number 1500t2g8a
Product Name Self-contained, forced air-cooled, broadband traveling wave tube (TWT) microwave amplifier
Frequency Range 2500 to 7500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - 2312-QPL8830SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-1+ - Mini-Circuits
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
Minimum Gain 12.3 dB
View Details
2 suppliers