APW Company Holding 3.0" Diameter Round Electromagnets EM300-24-212

Description
Our EM300 Electromagnets are round (cylindrical) electromagnets measuring 3.0" dia. x 1.5" in height. These electromagnets are dual purpose mounting equiped. Use the thru hole 5/16-18 x 1 1/2 mounting or the tapped 3/8-16 mounting. These electromagnets are available in 3 vdc to 230 vac operating voltages with holding forces from 300 lbs to 400 lbs. Various options are available including quick release models and encapsulated coils.
Description
Our EM300 Electromagnets are round (cylindrical) electromagnets measuring 3.0" dia. x 1.5" in height. These electromagnets are dual purpose mounting equiped. Use the thru hole 5/16-18 x 1 1/2 mounting or the tapped 3/8-16 mounting. These electromagnets are available in 3 vdc to 230 vac operating voltages with holding forces from 300 lbs to 400 lbs. Various options are available including quick release models and encapsulated coils.

Suppliers

Company
Product
Description
Supplier Links
Holding 3.0
Rockaway, NJ, USA
Holding 3.0" Diameter Round Electromagnets
EM300-24-212
Holding 3.0" Diameter Round Electromagnets EM300-24-212
Our EM300 Electromagnets are round (cylindrical) electromagnets measuring 3.0" dia. x 1.5" in height. These electromagnets are dual purpose mounting equiped. Use the thru hole 5/16-18 x 1 1/2 mounting or the tapped 3/8-16 mounting. These electromagnets are available in 3 vdc to 230 vac operating voltages with holding forces from 300 lbs to 400 lbs. Various options are available including quick release models and encapsulated coils.

Our EM300 Electromagnets are round (cylindrical) electromagnets measuring 3.0" dia. x 1.5" in height. These electromagnets are dual purpose mounting equiped. Use the thru hole 5/16-18 x 1 1/2 mounting or the tapped 3/8-16 mounting. These electromagnets are available in 3 vdc to 230 vac operating voltages with holding forces from 300 lbs to 400 lbs. Various options are available including quick release models and encapsulated coils.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM300-24-212
Product Name Holding 3.0" Diameter Round Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rare Earth Magnet - NdFeB - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Neodymium Iron Boron
Manufacturing Method Sintering or Bonding
View Details
Magnets - 107911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 119 lbs (54 kg)
Width 3.15 inch (80 mm)
Length 0.2559 inch (6.5 mm)
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details