APW Company Holding 2.37" Diameter Round Electromagnets EM237-115ac-212

Description
Our EM237 Electromagnets are round (cylindrical) electromagnets measuring 2.37" dia. x .98" in height. These electromagnets are mounted with a female tapped M8 Thread. These electromagnets are available in 6 vdc to 220 vac operating voltages with holding forces from 170 lbs to 230 lbs. Various options are available including quick release models and encapsulated coils.
Description
Our EM237 Electromagnets are round (cylindrical) electromagnets measuring 2.37" dia. x .98" in height. These electromagnets are mounted with a female tapped M8 Thread. These electromagnets are available in 6 vdc to 220 vac operating voltages with holding forces from 170 lbs to 230 lbs. Various options are available including quick release models and encapsulated coils.

Suppliers

Company
Product
Description
Supplier Links
Holding 2.37
Rockaway, NJ, USA
Holding 2.37" Diameter Round Electromagnets
EM237-115ac-212
Holding 2.37" Diameter Round Electromagnets EM237-115ac-212
Our EM237 Electromagnets are round (cylindrical) electromagnets measuring 2.37" dia. x .98" in height. These electromagnets are mounted with a female tapped M8 Thread. These electromagnets are available in 6 vdc to 220 vac operating voltages with holding forces from 170 lbs to 230 lbs. Various options are available including quick release models and encapsulated coils.

Our EM237 Electromagnets are round (cylindrical) electromagnets measuring 2.37" dia. x .98" in height. These electromagnets are mounted with a female tapped M8 Thread. These electromagnets are available in 6 vdc to 220 vac operating voltages with holding forces from 170 lbs to 230 lbs. Various options are available including quick release models and encapsulated coils.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM237-115ac-212
Product Name Holding 2.37" Diameter Round Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Alnico Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Aluminum-Nickel-Cobalt
Manufacturing Method Sintered or Cast
View Details
Magnetic Receptive Sheeting - Ferrosheet™ - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
Features Coating
Geometry Sheet/Slab
View Details
Neodymium Magnets - 2192243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 22.45 lbs (10.18 kg)
Width 0.7874 inch (20 mm)
View Details