APW Company Holding 2.0" Dia. Round (Long) Electromagnets EM200L-24-222

Description
Our EM200L Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 2.0" in height. Electromagnet mounting via tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105 lbs to 140 lbs. Various options are available including quick release models.
Description
Our EM200L Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 2.0" in height. Electromagnet mounting via tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105 lbs to 140 lbs. Various options are available including quick release models.

Suppliers

Company
Product
Description
Supplier Links
Holding 2.0
Rockaway, NJ, USA
Holding 2.0" Dia. Round (Long) Electromagnets
EM200L-24-222
Holding 2.0" Dia. Round (Long) Electromagnets EM200L-24-222
Our EM200L Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 2.0" in height. Electromagnet mounting via tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105 lbs to 140 lbs. Various options are available including quick release models.

Our EM200L Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 2.0" in height. Electromagnet mounting via tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105 lbs to 140 lbs. Various options are available including quick release models.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM200L-24-222
Product Name Holding 2.0" Dia. Round (Long) Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Neodymium Magnets - 2192250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 2.62 lbs (1.19 kg)
Width 0.3150 inch (8 mm)
View Details
Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details