APW Company Holding 2.0" Diameter Round Electromagnet EM200-6-122-A

Description
Our EM200 Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 1.18" in height. Two mounting options 1/4-20 x 1 1/4" thru hole  mounting and female tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105 lbs to 140 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models.
Description
Our EM200 Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 1.18" in height. Two mounting options 1/4-20 x 1 1/4" thru hole  mounting and female tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105 lbs to 140 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models.

Suppliers

Company
Product
Description
Supplier Links
Holding 2.0
Rockaway, NJ, USA
Holding 2.0" Diameter Round Electromagnet
EM200-6-122-A
Holding 2.0" Diameter Round Electromagnet EM200-6-122-A
Our EM200 Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 1.18" in height. Two mounting options 1/4-20 x 1 1/4" thru hole  mounting and female tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105 lbs to 140 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models.

Our EM200 Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 1.18" in height. Two mounting options 1/4-20 x 1 1/4" thru hole  mounting and female tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 105 lbs to 140 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM200-6-122-A
Product Name Holding 2.0" Diameter Round Electromagnet
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Cast ALNICO Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
Material Aluminum-Nickel-Cobalt
Manufacturing Method Cast
View Details
Neodymium Magnets - 2192231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 5.4 lbs (2.45 kg)
Width 0.3937 inch (10 mm)
View Details
SmCo Magnet - SmCo - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details