APW Company Holding 1.75" Dia. Round (Long) Electromagnets EM175L-24-122

Description
Our EM175L Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 2.0" in height. Supplied with tapped 1/4-20 female mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 83 lbs to 110 lbs. Various options are available including quick release models and encapsulated modesl and anti-rotation models for floating applications.
Description
Our EM175L Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 2.0" in height. Supplied with tapped 1/4-20 female mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 83 lbs to 110 lbs. Various options are available including quick release models and encapsulated modesl and anti-rotation models for floating applications.

Suppliers

Company
Product
Description
Supplier Links
Holding 1.75
Rockaway, NJ, USA
Holding 1.75" Dia. Round (Long) Electromagnets
EM175L-24-122
Holding 1.75" Dia. Round (Long) Electromagnets EM175L-24-122
Our EM175L Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 2.0" in height. Supplied with tapped 1/4-20 female mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 83 lbs to 110 lbs. Various options are available including quick release models and encapsulated modesl and anti-rotation models for floating applications.

Our EM175L Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 2.0" in height. Supplied with tapped 1/4-20 female mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 83 lbs to 110 lbs. Various options are available including quick release models and encapsulated modesl and anti-rotation models for floating applications.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM175L-24-122
Product Name Holding 1.75" Dia. Round (Long) Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

FeCrCo Magnet - FeCrCO - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details
Neodymium Magnets - 2192249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 17.42 lbs (7.9 kg)
Width 0.7874 inch (20 mm)
View Details
L Type Laminated Rare Earth Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method Laminated
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details