APW Company Holding 1.75" Diameter Round Electromagnets EM175-24ac-222

Description
Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications.
Description
Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications.

Suppliers

Company
Product
Description
Supplier Links
Holding 1.75
Rockaway, NJ, USA
Holding 1.75" Diameter Round Electromagnets
EM175-24ac-222
Holding 1.75" Diameter Round Electromagnets EM175-24ac-222
Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications.

Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various options are available including quick release models and encapsulated coils aquick and anti-rotation models for floating applications.

Supplier's Site

Technical Specifications

  APW Company
Product Category Industrial Magnets
Product Number EM175-24ac-222
Product Name Holding 1.75" Diameter Round Electromagnets
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Shaped Field Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets
View Details
Magnets - 107880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 11.03 lbs (5 kg)
Geometry Pot
Width 0.8661 inch (22 mm)
View Details
SmCo Magnet - SmCo - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details