Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small electromagnets are available in 6 vdc to 115 vac operating voltages with holding forces from 19 lbs to 44 lbs. Various options are available including quick release versions and anti-rotation options for floating applications.
| APW Company | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | EM137-12-221-B |
| Product Name | Holding 1.37" Diameter Round Electromagnets |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |