Aptiv Contact, Socket, Crimp, 1.5Mm2; Product Range Aptiv/delphi PPI0001619

Description
CONTACT, SOCKET, CRIMP, 1.5MM2; Product Range:GTS 0.635 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv GTS 0.635 Series Automotive Housing Connectors; RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 1.5MM2; Product Range:GTS 0.635 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv GTS 0.635 Series Automotive Housing Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 1.5Mm2; Product Range Aptiv/delphi - 61AC8083 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 1.5Mm2; Product Range Aptiv/delphi
61AC8083
Contact, Socket, Crimp, 1.5Mm2; Product Range Aptiv/delphi 61AC8083
CONTACT, SOCKET, CRIMP, 1.5MM2; Product Range:GTS 0.635 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv GTS 0.635 Series Automotive Housing Connectors; RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 1.5MM2; Product Range:GTS 0.635 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv GTS 0.635 Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8083
Product Name Contact, Socket, Crimp, 1.5Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details