Aptiv Housing, Rcpt, 64Pos, Pbt, Black; Product Range Aptiv/delphi PPI0001500

Description
HOUSING, RCPT, 64POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:64Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Description
HOUSING, RCPT, 64POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:64Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 64Pos, Pbt, Black; Product Range Aptiv/delphi - 61AC8080 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 64Pos, Pbt, Black; Product Range Aptiv/delphi
61AC8080
Housing, Rcpt, 64Pos, Pbt, Black; Product Range Aptiv/delphi 61AC8080
HOUSING, RCPT, 64POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:64Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

HOUSING, RCPT, 64POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:64Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8080
Product Name Housing, Rcpt, 64Pos, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details