Aptiv Housing, Rcpt, 48Pos, Pbt, Black; Product Range Aptiv/delphi PPI0001495

Description
HOUSING, RCPT, 48POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:48Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 48POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:48Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 48Pos, Pbt, Black; Product Range Aptiv/delphi - 61AC8079 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 48Pos, Pbt, Black; Product Range Aptiv/delphi
61AC8079
Housing, Rcpt, 48Pos, Pbt, Black; Product Range Aptiv/delphi 61AC8079
HOUSING, RCPT, 48POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:48Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

HOUSING, RCPT, 48POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:48Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8079
Product Name Housing, Rcpt, 48Pos, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details