Aptiv Housing, Rcpt, 32Pos, Pbt, Black; Product Range Aptiv/delphi PPI0001492

Description
HOUSING, RCPT, 32POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Datasheet
Description
HOUSING, RCPT, 32POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 32Pos, Pbt, Black; Product Range Aptiv/delphi - 61AC8078 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 32Pos, Pbt, Black; Product Range Aptiv/delphi
61AC8078
Housing, Rcpt, 32Pos, Pbt, Black; Product Range Aptiv/delphi 61AC8078
HOUSING, RCPT, 32POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

HOUSING, RCPT, 32POS, PBT, BLACK; Product Range:GTS Mixed 0.635/150 Series; Gender:Receptacle; No. of Positions:32Ways; For Use With:Aptiv GTS Mixed 0.635/150 Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8078
Product Name Housing, Rcpt, 32Pos, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details