Aptiv Housing, Rcpt, 56Pos, Pbt, Black; Product Range Aptiv/delphi PPI0001258

Description
HOUSING, RCPT, 56POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Receptacle; No. of Positions:56Ways; For Use With:Aptiv Sicma3 150 Series 211CC2S1160P, 211CC2S4160P, 211CC2S2160P Socket Contacts; Connector Body Material:PBT RoHS Compliant: Yes
Description
HOUSING, RCPT, 56POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Receptacle; No. of Positions:56Ways; For Use With:Aptiv Sicma3 150 Series 211CC2S1160P, 211CC2S4160P, 211CC2S2160P Socket Contacts; Connector Body Material:PBT RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 56Pos, Pbt, Black; Product Range Aptiv/delphi - 61AC8074 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 56Pos, Pbt, Black; Product Range Aptiv/delphi
61AC8074
Housing, Rcpt, 56Pos, Pbt, Black; Product Range Aptiv/delphi 61AC8074
HOUSING, RCPT, 56POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Receptacle; No. of Positions:56Ways; For Use With:Aptiv Sicma3 150 Series 211CC2S1160P, 211CC2S4160P, 211CC2S2160P Socket Contacts; Connector Body Material:PBT RoHS Compliant: Yes

HOUSING, RCPT, 56POS, PBT, BLACK; Product Range:Sicma 150 Series; Gender:Receptacle; No. of Positions:56Ways; For Use With:Aptiv Sicma3 150 Series 211CC2S1160P, 211CC2S4160P, 211CC2S2160P Socket Contacts; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8074
Product Name Housing, Rcpt, 56Pos, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details