Aptiv Automotive Conn, Plug, 24Pos, Pcb, Blk; Product Range Aptiv/delphi HCCPHPE24BKA90F

Description
AUTOMOTIVE CONN, PLUG, 24POS, PCB, BLK; Product Range:-; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes
Description
AUTOMOTIVE CONN, PLUG, 24POS, PCB, BLK; Product Range:-; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, Plug, 24Pos, Pcb, Blk; Product Range Aptiv/delphi - 61AC7658 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 24Pos, Pcb, Blk; Product Range Aptiv/delphi
61AC7658
Automotive Conn, Plug, 24Pos, Pcb, Blk; Product Range Aptiv/delphi 61AC7658
AUTOMOTIVE CONN, PLUG, 24POS, PCB, BLK; Product Range:-; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 24POS, PCB, BLK; Product Range:-; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC7658
Product Name Automotive Conn, Plug, 24Pos, Pcb, Blk; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details