Aptiv 24 Ways I/o Connector System Male; Product Range Aptiv/delphi HCCPHPE24BKA00F

Description
24 WAYS I/O CONNECTOR SYSTEM MALE; Product Range:-; Gender:Plug; No. of Positions:24Ways; For Use With:-; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; Voltage Rating:-; Current Rating:-; RoHS Compliant: Yes
Description
24 WAYS I/O CONNECTOR SYSTEM MALE; Product Range:-; Gender:Plug; No. of Positions:24Ways; For Use With:-; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; Voltage Rating:-; Current Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
24 Ways I/o Connector System Male; Product Range Aptiv/delphi - 61AC7657 - Newark, An Avnet Company
Chicago, IL, United States
24 Ways I/o Connector System Male; Product Range Aptiv/delphi
61AC7657
24 Ways I/o Connector System Male; Product Range Aptiv/delphi 61AC7657
24 WAYS I/O CONNECTOR SYSTEM MALE; Product Range:-; Gender:Plug; No. of Positions:24Ways; For Use With:-; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; Voltage Rating:-; Current Rating:-; RoHS Compliant: Yes

24 WAYS I/O CONNECTOR SYSTEM MALE; Product Range:-; Gender:Plug; No. of Positions:24Ways; For Use With:-; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP Rating:-; Voltage Rating:-; Current Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC7657
Product Name 24 Ways I/o Connector System Male; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details