Aptiv 6V Eps Dcs Fem Pc Droit Aptiv/delphi F348000

Description
6V EPS DCS FEM PC DROIT
Description
6V EPS DCS FEM PC DROIT

Suppliers

Company
Product
Description
Supplier Links
6V Eps Dcs Fem Pc Droit Aptiv/delphi - 09AK3728 - Newark, An Avnet Company
Chicago, IL, United States
6V Eps Dcs Fem Pc Droit Aptiv/delphi
09AK3728
6V Eps Dcs Fem Pc Droit Aptiv/delphi 09AK3728
6V EPS DCS FEM PC DROIT

6V EPS DCS FEM PC DROIT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09AK3728
Product Name 6V Eps Dcs Fem Pc Droit Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details