Aptiv Automotive 4W Sensomate Sicma Sld Black; Svhc Aptiv/delphi F133700

Description
AUTOMOTIVE 4W SENSOMATE SICMA SLD BLACK; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
AUTOMOTIVE 4W SENSOMATE SICMA SLD BLACK; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive 4W Sensomate Sicma Sld Black; Svhc Aptiv/delphi - 61AC7644 - Newark, An Avnet Company
Chicago, IL, United States
Automotive 4W Sensomate Sicma Sld Black; Svhc Aptiv/delphi
61AC7644
Automotive 4W Sensomate Sicma Sld Black; Svhc Aptiv/delphi 61AC7644
AUTOMOTIVE 4W SENSOMATE SICMA SLD BLACK; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

AUTOMOTIVE 4W SENSOMATE SICMA SLD BLACK; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC7644
Product Name Automotive 4W Sensomate Sicma Sld Black; Svhc Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details