Aptiv Housing, Rcpt, 2Pos, Pbt, Black; Product Range Aptiv/delphi F064200

Description
HOUSING, RCPT, 2POS, PBT, BLACK; Product Range:DCS-1 950 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv DCS-1 950 Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes
Description
HOUSING, RCPT, 2POS, PBT, BLACK; Product Range:DCS-1 950 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv DCS-1 950 Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, 2Pos, Pbt, Black; Product Range Aptiv/delphi - 61AC7642 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, 2Pos, Pbt, Black; Product Range Aptiv/delphi
61AC7642
Housing, Rcpt, 2Pos, Pbt, Black; Product Range Aptiv/delphi 61AC7642
HOUSING, RCPT, 2POS, PBT, BLACK; Product Range:DCS-1 950 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv DCS-1 950 Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

HOUSING, RCPT, 2POS, PBT, BLACK; Product Range:DCS-1 950 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv DCS-1 950 Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC7642
Product Name Housing, Rcpt, 2Pos, Pbt, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details