Aptiv Aptiv 8917000 Tee Fitting, L .413, C .350, R .350 8917000

Description
Aptiv 8917000 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation - simply snap together Used to connect breakouts to loom Can be used throughout the harness Conduit Size I.D. (in.) Left: .413 Center: .350 Right: .350
Request a Quote
Description
Aptiv 8917000 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation - simply snap together Used to connect breakouts to loom Can be used throughout the harness Conduit Size I.D. (in.) Left: .413 Center: .350 Right: .350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 8917000 Tee Fitting, L .413, C .350, R .350 - 21110 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 8917000 Tee Fitting, L .413, C .350, R .350
21110
Aptiv 8917000 Tee Fitting, L .413, C .350, R .350 21110
Aptiv 8917000 Tee Fitting Category: Tee Fittings Manufacturer: Aptiv Increase efficiency of harness assembly Improves the appearance of your product Black polypropylene material Easy installation - simply snap together Used to connect breakouts to loom Can be used throughout the harness Conduit Size I.D. (in.) Left: .413 Center: .350 Right: .350
  • Aptiv 8917000 Tee Fitting
  • Category: Tee Fittings
  • Manufacturer: Aptiv
  • Increase efficiency of harness assembly
  • Improves the appearance of your product
  • Black polypropylene material
  • Easy installation - simply snap together
  • Used to connect breakouts to loom
  • Can be used throughout the harness
  • Conduit Size I.D. (in.)
  • Left: .413
  • Center: .350
  • Right: .350
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Conduit Fittings
Product Number 21110
Product Name Aptiv 8917000 Tee Fitting, L .413, C .350, R .350
Fitting Type Tee
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details