Aptiv Contact, Socket, Crimp, 1.4-6Mm2; Product Range Aptiv/delphi 60070461

Description
CONTACT, SOCKET, CRIMP, 1.4-6MM2; Product Range:DCS-1 950 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv DCS-1 950 Series Automotive Housing Connectors; RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 1.4-6MM2; Product Range:DCS-1 950 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv DCS-1 950 Series Automotive Housing Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 1.4-6Mm2; Product Range Aptiv/delphi - 61AC9072 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 1.4-6Mm2; Product Range Aptiv/delphi
61AC9072
Contact, Socket, Crimp, 1.4-6Mm2; Product Range Aptiv/delphi 61AC9072
CONTACT, SOCKET, CRIMP, 1.4-6MM2; Product Range:DCS-1 950 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv DCS-1 950 Series Automotive Housing Connectors; RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 1.4-6MM2; Product Range:DCS-1 950 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv DCS-1 950 Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC9072
Product Name Contact, Socket, Crimp, 1.4-6Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details