Aptiv
Aptiv 55251400 Apex 1.5 14-Way Sealed Female Hybrid Connector
55251400
Description
Aptiv 55251400 Apex 1.5 14 Way Sealed Hybrid Connector
Category: Apex Terminal Connectors
Manufacturer: Aptiv
14 Cavities
Gender: Female
Current Rating: 25A Circumferential interface seal
Heavy duty connectors for demanding environments
Pitch: 3.5 mm
Material: Ultramid A3EG7 Nylon 6/6 GF35
Fully assembled connector for ease of use
SAE/USCAR-2 Connector Latch Performance
Temperature Range: -40°F (-40°C) to 257°F (125°C)
Terminals Required:
(10) Apex 1.5 Series Female Terminals: 38921, 38920
(4 ) Apex 2.8 Series Female Terminals: 38116, 38113
Request a Quote
Email Supplier
Datasheet
Description
Aptiv 55251400 Apex 1.5 14 Way Sealed Hybrid Connector
Category: Apex Terminal Connectors
Manufacturer: Aptiv
14 Cavities
Gender: Female
Current Rating: 25A Circumferential interface seal
Heavy duty connectors for demanding environments
Pitch: 3.5 mm
Material: Ultramid A3EG7 Nylon 6/6 GF35
Fully assembled connector for ease of use
SAE/USCAR-2 Connector Latch Performance
Temperature Range: -40°F (-40°C) to 257°F (125°C)
Terminals Required:
(10) Apex 1.5 Series Female Terminals: 38921, 38920
(4 ) Apex 2.8 Series Female Terminals: 38116, 38113
Request a Quote
Email Supplier
Datasheet
Suppliers
Aptiv 55251400 Apex 1.5 14-Way Sealed Female Hybrid Connector
38900
Aptiv 55251400 Apex 1.5 14 Way Sealed Hybrid Connector
Category: Apex Terminal Connectors
Manufacturer: Aptiv
14 Cavities
Gender: Female
Current Rating: 25A Circumferential interface seal
Heavy duty connectors for demanding environments
Pitch: 3.5 mm
Material: Ultramid A3EG7 Nylon 6/6 GF35
Fully assembled connector for ease of use
SAE/USCAR-2 Connector Latch Performance
Temperature Range: -40°F (-40°C) to 257°F (125°C)
Terminals Required:
(10) Apex 1.5 Series Female Terminals: 38921, 38920
(4 ) Apex 2.8 Series Female Terminals: 38116, 38113
- Aptiv 55251400 Apex 1.5 14 Way Sealed Hybrid Connector
- Category: Apex Terminal Connectors
- Manufacturer: Aptiv
- 14 Cavities
- Gender: Female
- Current Rating: 25A Circumferential interface seal
- Heavy duty connectors for demanding environments
- Pitch: 3.5 mm
- Material: Ultramid A3EG7 Nylon 6/6 GF35
- Fully assembled connector for ease of use
- SAE/USCAR-2 Connector Latch Performance
- Temperature Range: -40°F (-40°C) to 257°F (125°C)
- Terminals Required:
- (10) Apex 1.5 Series Female Terminals: 38921, 38920
- (4 ) Apex 2.8 Series Female Terminals: 38116, 38113
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
38900 |
|
Product Name
|
Aptiv 55251400 Apex 1.5 14-Way Sealed Female Hybrid Connector |
|
Terminal Type
|
Ferrule Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal
View Details
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
2 suppliers
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details