Aptiv Housing, Plug, 10Pos, Pa, Black; Product Range Aptiv/delphi 54201016

Description
HOUSING, PLUG, 10POS, PA, BLACK; Product Range:Apex 280 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv Apex 280 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes
Description
HOUSING, PLUG, 10POS, PA, BLACK; Product Range:Apex 280 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv Apex 280 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 10Pos, Pa, Black; Product Range Aptiv/delphi - 61AC9071 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 10Pos, Pa, Black; Product Range Aptiv/delphi
61AC9071
Housing, Plug, 10Pos, Pa, Black; Product Range Aptiv/delphi 61AC9071
HOUSING, PLUG, 10POS, PA, BLACK; Product Range:Apex 280 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv Apex 280 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, PLUG, 10POS, PA, BLACK; Product Range:Apex 280 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv Apex 280 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC9071
Product Name Housing, Plug, 10Pos, Pa, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details