Aptiv Aptiv 54201010 Apex 2.8 10-Way Sealed Female Hybrid Connector, Light Gray 54201010

Description
Aptiv 54201010 Apex 2.8 10 Way Sealed Hybrid Connector Category: Apex Terminal Connectors Manufacturer: Aptiv 10 Cavities Gender: Female Circumferential interface seal Heavy duty connectors for demanding environments Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Terminal Position Assurance (TPA) device to detect partially installed terminals SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Aptiv 54201010 Apex 2.8 10 Way Sealed Hybrid Connector Category: Apex Terminal Connectors Manufacturer: Aptiv 10 Cavities Gender: Female Circumferential interface seal Heavy duty connectors for demanding environments Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Terminal Position Assurance (TPA) device to detect partially installed terminals SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 54201010 Apex 2.8 10-Way Sealed Female Hybrid Connector, Light Gray - 38903 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54201010 Apex 2.8 10-Way Sealed Female Hybrid Connector, Light Gray
38903
Aptiv 54201010 Apex 2.8 10-Way Sealed Female Hybrid Connector, Light Gray 38903
Aptiv 54201010 Apex 2.8 10 Way Sealed Hybrid Connector Category: Apex Terminal Connectors Manufacturer: Aptiv 10 Cavities Gender: Female Circumferential interface seal Heavy duty connectors for demanding environments Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Terminal Position Assurance (TPA) device to detect partially installed terminals SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Aptiv 54201010 Apex 2.8 10 Way Sealed Hybrid Connector
  • Category: Apex Terminal Connectors
  • Manufacturer: Aptiv
  • 10 Cavities
  • Gender: Female Circumferential interface seal
  • Heavy duty connectors for demanding environments
  • Most compact 2.8 mm system in the industry
  • Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm
  • Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows)
  • Terminal Position Assurance (TPA) device to detect partially installed terminals
  • SAE/USCAR-2 Connector Latch Performance
  • Sealing Protection: IP68
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38903
Product Name Aptiv 54201010 Apex 2.8 10-Way Sealed Female Hybrid Connector, Light Gray
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details