Aptiv Aptiv 54200409N-B Apex 2.8 Sealed 4-Contact Female Housing 54200409N-B

Description
Aptiv 54200409N-B Apex 2.8 Sealed 4 Contact Female Housing Category: Apex 2.8 Manufacturer: Aptiv Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range - 0.75 mm2 (20 Ga.) to 4 mm2 (10 Ga.) Mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
Request a Quote Datasheet
Description
Aptiv 54200409N-B Apex 2.8 Sealed 4 Contact Female Housing Category: Apex 2.8 Manufacturer: Aptiv Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range - 0.75 mm2 (20 Ga.) to 4 mm2 (10 Ga.) Mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 54200409N-B Apex 2.8 Sealed 4-Contact Female Housing - 38110 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54200409N-B Apex 2.8 Sealed 4-Contact Female Housing
38110
Aptiv 54200409N-B Apex 2.8 Sealed 4-Contact Female Housing 38110
Aptiv 54200409N-B Apex 2.8 Sealed 4 Contact Female Housing Category: Apex 2.8 Manufacturer: Aptiv Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range - 0.75 mm2 (20 Ga.) to 4 mm2 (10 Ga.) Mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
  • Aptiv 54200409N-B Apex 2.8 Sealed 4 Contact Female Housing
  • Category: Apex 2.8
  • Manufacturer: Aptiv
  • Circumferential interface seal
  • Most compact 2.8 mm system in the industry
  • Wire accommodation range - 0.75 mm2 (20 Ga.) to 4 mm2 (10 Ga.)
  • Mid-sized housings (5.25 mm pitch - 6.40 mm rows)
  • Fully assembled connector for ease of use
  • Terminal Position Assurance (TPA) device to detect partially installed terminals
  • Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • For high current automotive applications up to 40A
  • Heavy-duty connectors for demanding environments
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38110
Product Name Aptiv 54200409N-B Apex 2.8 Sealed 4-Contact Female Housing
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details