Aptiv Aptiv 54200308 Apex 2.8 Sealed 3-Way Female Housing 54200308

Description
Aptiv 54200308 Apex 2.8 Sealed 3 Way Female Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Three Cavities Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38855SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
Request a Quote Datasheet
Description
Aptiv 54200308 Apex 2.8 Sealed 3 Way Female Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Three Cavities Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38855SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 54200308 Apex 2.8 Sealed 3-Way Female Housing - 38854 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54200308 Apex 2.8 Sealed 3-Way Female Housing
38854
Aptiv 54200308 Apex 2.8 Sealed 3-Way Female Housing 38854
Aptiv 54200308 Apex 2.8 Sealed 3 Way Female Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Three Cavities Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38855SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
  • Aptiv 54200308 Apex 2.8 Sealed 3 Way Female Housing
  • Category: Apex 2.8 Terminal Connectors
  • Manufacturer: Aptiv
  • Three Cavities
  • Circumferential interface seal
  • Most compact 2.8 mm system in the industry
  • Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm
  • Two (10Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows)
  • Fully assembled connector for ease of use
  • Terminal Position Assurance (TPA) device to detect partially installed terminals
  • Mating connector #38855SAE/USCAR-2 Connector Latch Performance
  • Sealing Protection: IP68
  • Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • For high current automotive applications up to 40A
  • Heavy-duty connectors for demanding environments
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38854
Product Name Aptiv 54200308 Apex 2.8 Sealed 3-Way Female Housing
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details