Aptiv Aptiv 54200210 Apex 2.8 Sealed 2-Way Male Housing 54200210

Description
Aptiv 54200210 Apex 2.8 Sealed 2 Way Male Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Two Cavities Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38852SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
Request a Quote Datasheet
Description
Aptiv 54200210 Apex 2.8 Sealed 2 Way Male Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Two Cavities Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38852SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 54200210 Apex 2.8 Sealed 2-Way Male Housing - 38853 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54200210 Apex 2.8 Sealed 2-Way Male Housing
38853
Aptiv 54200210 Apex 2.8 Sealed 2-Way Male Housing 38853
Aptiv 54200210 Apex 2.8 Sealed 2 Way Male Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Two Cavities Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38852SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
  • Aptiv 54200210 Apex 2.8 Sealed 2 Way Male Housing
  • Category: Apex 2.8 Terminal Connectors
  • Manufacturer: Aptiv
  • Two Cavities
  • Circumferential interface seal
  • Most compact 2.8 mm system in the industry
  • Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm
  • Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows)
  • Fully assembled connector for ease of use
  • Terminal Position Assurance (TPA) device to detect partially installed terminals
  • Mating connector #38852SAE/USCAR-2 Connector Latch Performance
  • Sealing Protection: IP68
  • Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • For high current automotive applications up to 40A
  • Heavy-duty connectors for demanding environments
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38853
Product Name Aptiv 54200210 Apex 2.8 Sealed 2-Way Male Housing
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details