Aptiv Housing, Plug, 2Pos, Pa, Black; Product Range Aptiv/delphi 54200210

Description
HOUSING, PLUG, 2POS, PA, BLACK; Product Range:Apex 280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Apex 280 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOUSING, PLUG, 2POS, PA, BLACK; Product Range:Apex 280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Apex 280 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 2Pos, Pa, Black; Product Range Aptiv/delphi - 61AC9069 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 2Pos, Pa, Black; Product Range Aptiv/delphi
61AC9069
Housing, Plug, 2Pos, Pa, Black; Product Range Aptiv/delphi 61AC9069
HOUSING, PLUG, 2POS, PA, BLACK; Product Range:Apex 280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Apex 280 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

HOUSING, PLUG, 2POS, PA, BLACK; Product Range:Apex 280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Apex 280 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC9069
Product Name Housing, Plug, 2Pos, Pa, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details