Aptiv Aptiv 54200206 Apex 2.8 Sealed 2-Way Female Housing 54200206

Description
Aptiv 54200206 Apex 2.8 Sealed 2 Way Female Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Two Cavities Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm 2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38853SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
Request a Quote Datasheet
Description
Aptiv 54200206 Apex 2.8 Sealed 2 Way Female Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Two Cavities Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm 2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38853SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 54200206 Apex 2.8 Sealed 2-Way Female Housing - 38852 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54200206 Apex 2.8 Sealed 2-Way Female Housing
38852
Aptiv 54200206 Apex 2.8 Sealed 2-Way Female Housing 38852
Aptiv 54200206 Apex 2.8 Sealed 2 Way Female Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Two Cavities Circumferential interface seal Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm 2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38853SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: -40°F (-40°C) to 257°F (125°C) For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
  • Aptiv 54200206 Apex 2.8 Sealed 2 Way Female Housing
  • Category: Apex 2.8 Terminal Connectors
  • Manufacturer: Aptiv
  • Two Cavities
  • Circumferential interface seal
  • Most compact 2.8 mm system in the industry
  • Wire accommodation range: .75 mm 2 (20 Ga.) to 4 mm
  • Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows)
  • Fully assembled connector for ease of use
  • Terminal Position Assurance (TPA) device to detect partially installed terminals
  • Mating connector #38853SAE/USCAR-2 Connector Latch Performance
  • Sealing Protection: IP68
  • Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • For high current automotive applications up to 40A
  • Heavy-duty connectors for demanding environments
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38852
Product Name Aptiv 54200206 Apex 2.8 Sealed 2-Way Female Housing
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details