Aptiv Aptiv 54001801 Apex 2.8 Male Tin Plated Terminal Reel, 20-18 Ga. 540018101

Description
Reel Size: 3400 Aptiv 54001801 Apex 2.8 Male Tin Plated Terminal Reel Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 257°F (125°C) Low insertion force contact Low to high current carrying capacity Tin plated Material: Copper Tellurium Tin Current Carrying Capacity: 44A max. Pitch: 5 mm
Request a Quote Datasheet
Description
Reel Size: 3400 Aptiv 54001801 Apex 2.8 Male Tin Plated Terminal Reel Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 257°F (125°C) Low insertion force contact Low to high current carrying capacity Tin plated Material: Copper Tellurium Tin Current Carrying Capacity: 44A max. Pitch: 5 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 54001801 Apex 2.8 Male Tin Plated Terminal Reel, 20-18 Ga. - 38859R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54001801 Apex 2.8 Male Tin Plated Terminal Reel, 20-18 Ga.
38859R
Aptiv 54001801 Apex 2.8 Male Tin Plated Terminal Reel, 20-18 Ga. 38859R
Reel Size: 3400 Aptiv 54001801 Apex 2.8 Male Tin Plated Terminal Reel Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 257°F (125°C) Low insertion force contact Low to high current carrying capacity Tin plated Material: Copper Tellurium Tin Current Carrying Capacity: 44A max. Pitch: 5 mm

Reel Size: 3400

  • Aptiv 54001801 Apex 2.8 Male Tin Plated Terminal Reel
  • Category: Apex 2.8 Terminal Connectors
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • Low insertion force contact
  • Low to high current carrying capacity
  • Tin plated
  • Material: Copper Tellurium Tin
  • Current Carrying Capacity: 44A max.
  • Pitch: 5 mm
Supplier's Site Datasheet
Aptiv 54001801-L Apex 2.8 Male Tin Plated Terminal, 20-18 Ga., Loose Piece - 38859 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54001801-L Apex 2.8 Male Tin Plated Terminal, 20-18 Ga., Loose Piece
38859
Aptiv 54001801-L Apex 2.8 Male Tin Plated Terminal, 20-18 Ga., Loose Piece 38859
Aptiv 54001801-L Apex 2.8 Male Tin Plated Terminal Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 257°F (125°C) Low insertion force contact Low to high current carrying capacity Tin plated Material: Copper Tellurium Tin Current Carrying Capacity: 44A max. Pitch: 5 mm
  • Aptiv 54001801-L Apex 2.8 Male Tin Plated Terminal
  • Category: Apex 2.8 Terminal Connectors
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • Low insertion force contact
  • Low to high current carrying capacity
  • Tin plated
  • Material: Copper Tellurium Tin
  • Current Carrying Capacity: 44A max.
  • Pitch: 5 mm
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38859R
Product Name Aptiv 54001801 Apex 2.8 Male Tin Plated Terminal Reel, 20-18 Ga.
Material Copper; Copper Tellurium Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1562-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details