Aptiv Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal, 20-18 Ga., Loose Piece 54001804

Description
Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Low to high current carrying capacity Nickel, palladium, gold plated Material: CuTeSn Current Carrying Capacity: 44A max. Pitch: 5 mm
Request a Quote
Description
Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Low to high current carrying capacity Nickel, palladium, gold plated Material: CuTeSn Current Carrying Capacity: 44A max. Pitch: 5 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal, 20-18 Ga., Loose Piece - 38851 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal, 20-18 Ga., Loose Piece
38851
Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal, 20-18 Ga., Loose Piece 38851
Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Low to high current carrying capacity Nickel, palladium, gold plated Material: CuTeSn Current Carrying Capacity: 44A max. Pitch: 5 mm
  • Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal
  • Category: Apex 2.8 Terminal Connectors
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 311°F (155°C)
  • High normal force - low insertion force contacts
  • Low to high current carrying capacity
  • Nickel, palladium, gold plated
  • Material: CuTeSn
  • Current Carrying Capacity: 44A max.
  • Pitch: 5 mm
Supplier's Site
Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal, 20-18 Ga., Reel - 38851R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal, 20-18 Ga., Reel
38851R
Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal, 20-18 Ga., Reel 38851R
Reel Size: 3100 Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal Reel Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contactsLow to high current carrying capacity Nickel, palladium, gold plated Material: CuTeSn Current Carrying Capacity: 44A max. Pitch: 5 mm

Reel Size: 3100

  • Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal Reel
  • Category: Apex 2.8 Terminal Connectors
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 311°F (155°C)
  • High normal force - low insertion force contactsLow to high current carrying capacity
  • Nickel, palladium, gold plated
  • Material: CuTeSn
  • Current Carrying Capacity: 44A max.
  • Pitch: 5 mm
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 38851 38851R
Product Name Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal, 20-18 Ga., Loose Piece Aptiv 54001804 Apex 2.8 Male Gold Plated Terminal, 20-18 Ga., Reel
Material CuTeSn CuTeSn
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details