Aptiv Aptiv 54001627 Apex 1.5 Female Terminal Reel, 18-16 Ga. 54001627

Description
Reel Size: 5000 Aptiv 54001627 Apex 1.5 Female Terminal Reel Category: Apex Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
Request a Quote
Description
Reel Size: 5000 Aptiv 54001627 Apex 1.5 Female Terminal Reel Category: Apex Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 54001627 Apex 1.5 Female Terminal Reel, 18-16 Ga. - 38921R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54001627 Apex 1.5 Female Terminal Reel, 18-16 Ga.
38921R
Aptiv 54001627 Apex 1.5 Female Terminal Reel, 18-16 Ga. 38921R
Reel Size: 5000 Aptiv 54001627 Apex 1.5 Female Terminal Reel Category: Apex Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector

Reel Size: 5000

  • Aptiv 54001627 Apex 1.5 Female Terminal Reel
  • Category: Apex Terminal Connectors
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 311°F (155°C)
  • High normal force - low insertion force contacts
  • Tin plated
  • Clean body design - select versions feature 180 degree no orientation into the connector
Supplier's Site
Aptiv 54001627 Apex 1.5 Female Terminal, 18-16 Ga., Loose - 38921 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54001627 Apex 1.5 Female Terminal, 18-16 Ga., Loose
38921
Aptiv 54001627 Apex 1.5 Female Terminal, 18-16 Ga., Loose 38921
Aptiv 54001627 Apex 1.5 Female Terminal Category: Apex Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
  • Aptiv 54001627 Apex 1.5 Female Terminal
  • Category: Apex Terminal Connectors
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 311°F (155°C)
  • High normal force - low insertion force contacts
  • Tin plated
  • Clean body design - select versions feature 180 degree no orientation into the connector
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38921R
Product Name Aptiv 54001627 Apex 1.5 Female Terminal Reel, 18-16 Ga.
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
1/4
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Copper; Copper
View Details
3 suppliers