Aptiv Aptiv 54001625 Apex 1.5 Female Terminal, 20-18 Ga., Loose Piece 54001625

Description
Aptiv 54001625 Apex 1.5 Female Terminal Category: Apex Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
Request a Quote
Description
Aptiv 54001625 Apex 1.5 Female Terminal Category: Apex Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 54001625 Apex 1.5 Female Terminal, 20-18 Ga., Loose Piece - 38920 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54001625 Apex 1.5 Female Terminal, 20-18 Ga., Loose Piece
38920
Aptiv 54001625 Apex 1.5 Female Terminal, 20-18 Ga., Loose Piece 38920
Aptiv 54001625 Apex 1.5 Female Terminal Category: Apex Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector
  • Aptiv 54001625 Apex 1.5 Female Terminal
  • Category: Apex Terminal Connectors
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 311°F (155°C)
  • High normal force - low insertion force contacts
  • Tin plated
  • Clean body design - select versions feature 180 degree no orientation into the connector
Supplier's Site
Aptiv 54001625 Apex 1.5 Female Terminal Reel, 20-18 Ga. - 38920R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54001625 Apex 1.5 Female Terminal Reel, 20-18 Ga.
38920R
Aptiv 54001625 Apex 1.5 Female Terminal Reel, 20-18 Ga. 38920R
Reel Size: 5000 Aptiv 54001625 Apex 1.5 Female Terminal Reel Category: Apex Terminal Connectors Manufacturer: Aptiv Temperature Range: -40°F (-40°C) to 311°F (155°C) High normal force - low insertion force contacts Tin plated Clean body design - select versions feature 180 degree no orientation into the connector

Reel Size: 5000

  • Aptiv 54001625 Apex 1.5 Female Terminal Reel
  • Category: Apex Terminal Connectors
  • Manufacturer: Aptiv
  • Temperature Range: -40°F (-40°C) to 311°F (155°C)
  • High normal force - low insertion force contacts
  • Tin plated
  • Clean body design - select versions feature 180 degree no orientation into the connector
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38920
Product Name Aptiv 54001625 Apex 1.5 Female Terminal, 20-18 Ga., Loose Piece
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details