Aptiv Plug Housing, 2Pos, Nylon 6.6; Product Range Aptiv/delphi 35174511

Description
PLUG HOUSING, 2POS, NYLON 6.6; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, NYLON 6.6; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Nylon 6.6; Product Range Aptiv/delphi - 34AH3720 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Nylon 6.6; Product Range Aptiv/delphi
34AH3720
Plug Housing, 2Pos, Nylon 6.6; Product Range Aptiv/delphi 34AH3720
PLUG HOUSING, 2POS, NYLON 6.6; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass RoHS Compliant: Yes

PLUG HOUSING, 2POS, NYLON 6.6; Product Range:Shield-Pack HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3720
Product Name Plug Housing, 2Pos, Nylon 6.6; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details