Aptiv Receptacle Housing, 3Pos, Nylon Gf; Product Range Aptiv/delphi 35174448

Description
RECEPTACLE HOUSING, 3POS, NYLON GF; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 3POS, NYLON GF; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 3Pos, Nylon Gf; Product Range Aptiv/delphi - 34AH3716 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3Pos, Nylon Gf; Product Range Aptiv/delphi
34AH3716
Receptacle Housing, 3Pos, Nylon Gf; Product Range Aptiv/delphi 34AH3716
RECEPTACLE HOUSING, 3POS, NYLON GF; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass RoHS Compliant: Yes

RECEPTACLE HOUSING, 3POS, NYLON GF; Product Range:Shield-Pack HV280 Series; Gender:Receptacle; No. of Positions:3Ways; For Use With:Aptiv Shield-Pack HV280 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3716
Product Name Receptacle Housing, 3Pos, Nylon Gf; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details