Aptiv Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi 35174249

Description
STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv Shield-Pack HV280 Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv Shield-Pack HV280 Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi - 34AH3710 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi
34AH3710
Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi 34AH3710
STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv Shield-Pack HV280 Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

STRAIN RELIEF, AUTOMOTIVE CONNECTOR; Accessory Type:Strain Relief; For Use With:Aptiv Shield-Pack HV280 Series Automotive Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 34AH3710
Product Name Strain Relief, Automotive Connector; Accessory Type Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

PG Thread Strain Relief - 70074513 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Strain Relief Liquid Tight Flex - 85820130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Connector Strain Relief - 2-380936-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5618 inch (14.27 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details