Aptiv Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi 35172744

Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:HV890 AK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HV890 AK Series Automotive Receptacle Housings; RoHS Compliant: Yes
Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:HV890 AK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HV890 AK Series Automotive Receptacle Housings; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi - 34AH3707 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi
34AH3707
Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi 34AH3707
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:HV890 AK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HV890 AK Series Automotive Receptacle Housings; RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:HV890 AK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv HV890 AK Series Automotive Receptacle Housings; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3707
Product Name Automotive Contact, Socket, Crimp; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details