Aptiv Aptiv 35138800, OCS 1.5 Series Female Terminal 22-20 Ga., Reel 35138800

Description
Aptiv 35138800, OCS 1.5 Series Female Terminal 22-20 Ga., Reel Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Female Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High performance copper alloy Max. Current Rating: 21A Gender: Female Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote
Description
Aptiv 35138800, OCS 1.5 Series Female Terminal 22-20 Ga., Reel Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Female Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High performance copper alloy Max. Current Rating: 21A Gender: Female Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 35138800, OCS 1.5 Series Female Terminal 22-20 Ga., Reel - 30357R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 35138800, OCS 1.5 Series Female Terminal 22-20 Ga., Reel
30357R
Aptiv 35138800, OCS 1.5 Series Female Terminal 22-20 Ga., Reel 30357R
Aptiv 35138800, OCS 1.5 Series Female Terminal 22-20 Ga., Reel Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Female Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High performance copper alloy Max. Current Rating: 21A Gender: Female Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Aptiv 35138800, OCS 1.5 Series Female Terminal 22-20 Ga., Reel
  • Category: Aptiv OCS 1.5 Series
  • Manufacturer: Aptiv
  • Component Type: Female Terminal
  • Cavity compatible with industry standards and/or major OEM cavity preferences
  • Meets major OEM test protocols and requirements
  • Contact tongue overstress and nose protection
  • High performance copper alloy
  • Max. Current Rating: 21A
  • Gender: Female Terminal
  • Blade Size: 1.5
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30357R
Product Name Aptiv 35138800, OCS 1.5 Series Female Terminal 22-20 Ga., Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details