Aptiv Aptiv 35138799-L, OCS 1.5 Series Female Terminal 18-16 Ga. 35138799-L

Description
Aptiv 35138799-L, OCS 1.5 Series Female Terminal 18-16 Ga. Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Female Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High performance copper alloy Max. Current Rating: 21A Gender: Female Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote
Description
Aptiv 35138799-L, OCS 1.5 Series Female Terminal 18-16 Ga. Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Female Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High performance copper alloy Max. Current Rating: 21A Gender: Female Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 35138799-L, OCS 1.5 Series Female Terminal 18-16 Ga. - 30355 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 35138799-L, OCS 1.5 Series Female Terminal 18-16 Ga.
30355
Aptiv 35138799-L, OCS 1.5 Series Female Terminal 18-16 Ga. 30355
Aptiv 35138799-L, OCS 1.5 Series Female Terminal 18-16 Ga. Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Female Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High performance copper alloy Max. Current Rating: 21A Gender: Female Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Aptiv 35138799-L, OCS 1.5 Series Female Terminal 18-16 Ga.
  • Category: Aptiv OCS 1.5 Series
  • Manufacturer: Aptiv
  • Component Type: Female Terminal
  • Cavity compatible with industry standards and/or major OEM cavity preferences
  • Meets major OEM test protocols and requirements
  • Contact tongue overstress and nose protection
  • High performance copper alloy
  • Max. Current Rating: 21A
  • Gender: Female Terminal
  • Blade Size: 1.5
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30355
Product Name Aptiv 35138799-L, OCS 1.5 Series Female Terminal 18-16 Ga.
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Dual Wire Ferrules - 2794.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers