Aptiv Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi 33517428

Description
PLUG HOUSING, 2POS, PBT; Product Range:APEX HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv APEX HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, PBT; Product Range:APEX HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv APEX HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi - 34AH3424 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi
34AH3424
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi 34AH3424
PLUG HOUSING, 2POS, PBT; Product Range:APEX HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv APEX HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; RoHS Compliant: Yes

PLUG HOUSING, 2POS, PBT; Product Range:APEX HV280 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv APEX HV280 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3424
Product Name Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details