Aptiv Automotive Housing, Plug, 14Pos, Nylon; Product Range Aptiv/delphi 33517360

Description
AUTOMOTIVE HOUSING, PLUG, 14POS, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 14POS, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 14Pos, Nylon; Product Range Aptiv/delphi - 34AH3423 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 14Pos, Nylon; Product Range Aptiv/delphi
34AH3423
Automotive Housing, Plug, 14Pos, Nylon; Product Range Aptiv/delphi 34AH3423
AUTOMOTIVE HOUSING, PLUG, 14POS, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 14POS, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:14Ways; For Use With:Aptiv APEX 2.8 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3423
Product Name Automotive Housing, Plug, 14Pos, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details