Aptiv Rcpt Housing, 4Pos, Ip40; Product Range Aptiv/delphi 33517234

Description
RCPT HOUSING, 4POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 4POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 4Pos, Ip40; Product Range Aptiv/delphi - 34AH3422 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, Ip40; Product Range Aptiv/delphi
34AH3422
Rcpt Housing, 4Pos, Ip40; Product Range Aptiv/delphi 34AH3422
RCPT HOUSING, 4POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes

RCPT HOUSING, 4POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3422
Product Name Rcpt Housing, 4Pos, Ip40; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details