Aptiv Automotive Conn, 154Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 33513909

Description
AUTOMOTIVE CONN, 154POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:154Contacts ; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) RoHS Compliant: Yes
Description
AUTOMOTIVE CONN, 154POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:154Contacts ; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn, 154Pos, R/a Plug, Pcb; Product Range Aptiv/delphi - 25AJ3246 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 154Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
25AJ3246
Automotive Conn, 154Pos, R/a Plug, Pcb; Product Range Aptiv/delphi 25AJ3246
AUTOMOTIVE CONN, 154POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:154Contacts ; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) RoHS Compliant: Yes

AUTOMOTIVE CONN, 154POS, R/A PLUG, PCB; Product Range:CMC Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:154Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Nylon 4.6 (Polyamide 4.6) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AJ3246
Product Name Automotive Conn, 154Pos, R/a Plug, Pcb; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Barrier Blocks - 40.205-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
Din Rail, Channel - 2946-2002-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers