Aptiv Contact, Pin, Crimp; Product Range Aptiv/delphi 33512193

Description
CONTACT, PIN, CRIMP; Product Range:RCS 800 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv RCS 800 Series Plug Automotive Housings; Contact Material:Copper RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP; Product Range:RCS 800 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv RCS 800 Series Plug Automotive Housings; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp; Product Range Aptiv/delphi - 34AH3417 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp; Product Range Aptiv/delphi
34AH3417
Contact, Pin, Crimp; Product Range Aptiv/delphi 34AH3417
CONTACT, PIN, CRIMP; Product Range:RCS 800 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv RCS 800 Series Plug Automotive Housings; Contact Material:Copper RoHS Compliant: Yes

CONTACT, PIN, CRIMP; Product Range:RCS 800 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv RCS 800 Series Plug Automotive Housings; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3417
Product Name Contact, Pin, Crimp; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details