Aptiv Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi 33511802

Description
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:DCS-2 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv APEX HV280 Series Automotive Plug Housings; Contact RoHS Compliant: Yes
Description
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:DCS-2 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv APEX HV280 Series Automotive Plug Housings; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi - 34AH3416 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi
34AH3416
Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi 34AH3416
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:DCS-2 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv APEX HV280 Series Automotive Plug Housings; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:DCS-2 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv APEX HV280 Series Automotive Plug Housings; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3416
Product Name Automotive Contact, Pin, Crimp; Product Range Aptiv/delphi
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.4203 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-3248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers