Aptiv Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi 33511761

Description
PLUG HOUSING, 2POS, PBT; Product Range:RCS890 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS890 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, PBT; Product Range:RCS890 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS890 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi - 34AH3410 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi
34AH3410
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi 34AH3410
PLUG HOUSING, 2POS, PBT; Product Range:RCS890 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS890 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes

PLUG HOUSING, 2POS, PBT; Product Range:RCS890 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS890 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3410
Product Name Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products