Aptiv Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi 33511750

Description
PLUG HOUSING, 2POS, PBT; Product Range:RCS890 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS890 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 2POS, PBT; Product Range:RCS890 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS890 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi - 34AH3407 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi
34AH3407
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi 34AH3407
PLUG HOUSING, 2POS, PBT; Product Range:RCS890 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS890 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes

PLUG HOUSING, 2POS, PBT; Product Range:RCS890 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS890 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH3407
Product Name Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details